The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±400 ppm. The device features frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 105°C. It is available in a 7.0 x 5.0 mm package with a center pad, and integrates on-chip regulators to suppress power supply noise. The part includes an output enable function, supported only in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-28NE432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |