The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 2.5 V supply, and offers a pull range of ±100 ppm. The device is packaged in a 7.0 x 5.0 mm surface-mount case with a center pad, and supports industrial temperature range from -40°C to 105°C. It features ±15 ppm frequency stability and delivers 0.225 ps RMS phase jitter typically over a 12 kHz to 20 MHz bandwidth, integrating on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-25NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |