The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS output signaling, a 2.8 V supply voltage, and a frequency stability of ±35 ppm. The device operates across a temperature range of -40°C to 95°C and is housed in a 3.2 x 2.5 mm package. It features a pull range of ±80 ppm, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and integrates on-chip regulators to eliminate the need for an external LDO. The part uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-33NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |