The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.0 V supply, and offers a frequency stability of ±35 ppm. The device provides a pull range of ±80 ppm and maintains operation across a temperature range of -40°C to 95°C. It is packaged in a 3.2 x 2.5 mm surface-mount format with seven pins, including power, ground, and differential outputs. On-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies ensure resilience to airflow, thermal gradients, shock, and vibration. RMS phase jitter is 0.225 ps typ. over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-30NC614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |