The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports frequency stability as low as ±15 ppm. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. This part is designed for telecom, networking, and industrial applications requiring precise, stable timing in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-30NB256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |