The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with a 2.8 V (±10%) supply, delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, and supports a frequency stability of ±35 ppm. It functions across an extended industrial temperature range of -40°C to 105°C, and integrates on-chip regulators to reject power supply noise. Output signaling is LVDS, and it features a programmable pull range of ±35 ppm. The device employs SiTime's DualMEMS® and TurboCompensation® technologies for enhanced resilience to environmental stressors.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-28NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |