SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-1B9-25NX223.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It offers factory-programmable frequencies accurate to six decimal places, with pull ranges up to ±3200 ppm and frequency stability as low as ±15 ppm. The device supports LVPECL, LVDS, and HCSL signaling, operates from -40°C to 105°C, and integrates on-chip regulators to reject power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it is supplied with a 2.5 V supply voltage and a ±80 ppm pull range as specified by the ordering code. The part number SiT3373AC-1B9-25NX223.000000 corresponds to a variant within this series, with the base part number and configuration matching documented specifications.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It offers factory-programmable frequencies accurate to six decimal places, with pull ranges up to ±3200 ppm and frequency stability as low as ±15 ppm. The device supports LVPECL, LVDS, and HCSL signaling, operates from -40°C to 105°C, and integrates on-chip regulators to reject power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it is supplied with a 2.5 V supply voltage and a ±80 ppm pull range as specified by the ordering code. The part number SiT3373AC-1B9-25NX223.000000 corresponds to a variant within this series, with the base part number and configuration matching documented specifications.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-1B9-25NX223.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-1B9-25NX223.000000
Voltage-Controlled Oscillators SiT3373AC-1B9-25NX223.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-1B9-25NX223.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 223 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details