The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, a pull range of up to ±3200 ppm, and operates across a temperature range of -40°C to 105°C. It features integrated on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Output signaling options include LVPECL, LVDS, and HCSL. The part number SiT3373AC-1B3-33NX50
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |