The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial clocking. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and supports frequencies accurate to six decimal places. Frequency stability ranges down to ±15 ppm with pull ranges up to ±3200 ppm. It operates from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs with 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply options. The part SiT3373AC-1B3-33NU22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NU224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 50 ppm |