The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. This variant operates with a 2.8 V power supply, provides a frequency of 614.000000 MHz, and supports a pull range of ±50 ppm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm across an extended industrial temperature range of -40°C to 105°C. The device integrates on-chip regulators for power supply noise rejection and employs DualMEMS® and TurboCompensation® technology for resistance to thermal gradients, shock, and vibration. Output signaling is LVDS.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-28NX614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |