The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates from -40°C to 105°C with frequency stability as low as ±15 ppm and exhibits 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVDS signaling, a 3.3 V power supply, and pull ranges up to ±3200 ppm, with an integrated output enable function in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages. Power supply noise is filtered on-chip, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-33NC540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |