The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. This part uses LVDS output signaling with a 2.8 V supply voltage and a ±80 ppm pull range. The output enable function is not implemented, as indicated by the 'N' feature pin.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-28NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |