The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a pull range of ±50 ppm. The device is housed in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm. It functions across a temperature range of -40°C to 85°C and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and it features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technologies.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-28NC622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |