1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-28NX140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 140 MHz |
| Frequency Stability | 35 ppm |