The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to reject power supply noise and includes programmable pull ranges up to ±3200 ppm. This part is configured for LVDS signaling (4), extended industrial temperature range (E), ±35 ppm frequency stability (9), 2.8 V supply (28), and output enable function (E).
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E9-28NG51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 51.2 MHz |
| Frequency Stability | 35 ppm |