SiTime Corporation Oscillators SIT3372AI-4E3-33NE75.000000

Description
75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4E3-33NE75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4E3-33NE75.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details