The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant features LVDS signaling, a 3.0 V supply, ±35 ppm frequency stability, and a ±100 ppm pull range. It operates over a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technologies.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-30NH10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |