The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with LVDS signaling, a 2.8 V power supply, and a ±100 ppm pull range. It supports extended industrial temperature from -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Frequency stability is specified at ±50 ppm. Integrated on-chip regulators eliminate the need for an external LDO, and the device employs DualMEMS® and TurboCompensation® technology for robust performance under thermal and mechanical stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-28NX128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 50 ppm |