SiTime Corporation Voltage-Controlled Oscillators SiT3372AI-4E3-25NU173.370750

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology to resist environmental disturbances. This part is configured for LVPECL signaling, 2.5 V supply voltage, ±25 ppm pull range, and includes an Output Enable function.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology to resist environmental disturbances. This part is configured for LVPECL signaling, 2.5 V supply voltage, ±25 ppm pull range, and includes an Output Enable function.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AI-4E3-25NU173.370750 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AI-4E3-25NU173.370750
Voltage-Controlled Oscillators SiT3372AI-4E3-25NU173.370750
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AI-4E3-25NU173.370750
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 173 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details