The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes and operates over a temperature range of -40°C to 105°C. The device features frequency stability as low as ±15 ppm and selectable pull ranges up to ±3200 ppm. It integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resilience to shock, vibration, and thermal gradients. Output signaling is LVDS, and the supply voltage is 3.0 V ±10%.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-25NH184.320000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 184 MHz |
| Frequency Stability | 50 ppm |