The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±25 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for LVDS output signaling in a 7.0 x 5.0 mm package with a 3.3 V supply. It operates across -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The device supports a programmable pull range of ±25 ppm and includes an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NZ25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |