The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clock signals in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and offers pull range options up to ±3200 ppm, with a typcial phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The part uses HCSL signaling, 3.3 V supply, and includes an output enable function, as indicated by its ordering code. Its performance is enhanced by DualMEMS® temperature sensing and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-33NC200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |