The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates with a 3.0 V supply, and offers a ±1600 ppm pull range. The device features frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and a wide operating temperature range of -40°C to 105°C. It is available in a 7.0 x 5.0 mm package with a center pad and integrates on-chip regulators to eliminate the need for an external LDO. The output enable function is supported in this package size.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-30NE160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |