The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with Ultra-low jitter, offering ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device features integrated power supply noise filtering, eliminating the need for an external LDO, and provides programmable pull ranges up to ±3200 ppm. This part uses LVDS signaling (indicated by '4') and operates at a 2.8 V supply voltage (indicated by '28'), with a 3.2 x 2.5 mm package (indicated by 'B') and an output enable function (indicated by 'E').
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-28NY76.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 76.8 MHz |
| Frequency Stability | 25 ppm |