SiTime Corporation Oscillators SIT3372AI-4E2-28NU50.000000

Description
50MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
50MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4E2-28NU50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

50MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4E2-28NU50.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-018 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers