The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports extended industrial temperature range from -40°C to 105°C and is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E2-28NE216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |