SiTime Corporation Oscillators SIT3372AI-4E2-25NB125.000000

Description
125MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
125MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4E2-25NB125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

125MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4E2-25NB125.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI311T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 311 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X226-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers