The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. It provides programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling formats.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B9-28NX216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 35 ppm |