The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant features LVDS signaling, a 3.0 V power supply, ±50 ppm frequency stability, and a pull range of ±50 ppm. It operates over a temperature range of -40°C to 85°C and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-30NH148.351648 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 50 ppm |