The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It features a phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. Operating over a temperature range of -40°C to 105°C, it is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B3-28NC50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |