SiTime Corporation Voltage-Controlled Oscillators SiT3372AI-4B3-25NG90.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. It integrates on-chip regulators to eliminate external LDOs and offers programmable pull ranges up to ±3200 ppm. The part supports LVPECL, LVDS, and HCSL output signaling options.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. It integrates on-chip regulators to eliminate external LDOs and offers programmable pull ranges up to ±3200 ppm. The part supports LVPECL, LVDS, and HCSL output signaling options.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AI-4B3-25NG90.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AI-4B3-25NG90.000000
Voltage-Controlled Oscillators SiT3372AI-4B3-25NG90.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AI-4B3-25NG90.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 90 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details