The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for industrial temperature ranges up to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports HCSL output signaling with a 3.3 V supply. Programmable pull range options include ±100 ppm, and the output enable function is available in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-33NX128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |