The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO. This part is configured for HCSL signaling, 3.0 V supply, and a ±150 ppm pull range.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-30NH90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 25 ppm |