The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 3.0 V supply, LVDS signaling, 3.2 x 2.5 mm package, and ±25 ppm frequency stability, designed for low-jitter applications in telecom, networking, and industrial systems. It operates from -40°C to 85°C and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and supports industrial temperature ranges with industry-standard packaging.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-30NE80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |