SiTime Corporation Oscillators SIT3372AI-4B2-28NB96.000000

Description
96MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
96MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-4B2-28NB96.000000-ND - DigiKey
Thief River Falls, MN, United States
96MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

96MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-4B2-28NB96.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details