The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and support for operating temperatures from -40°C to 105°C. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. The part supports LVDS signaling (designated by '4'), a 2.5 V supply (designated by '25'), and a ±25 ppm pull range (designated by '25'). An Output Enable function is not available in the 3.2 x 2.5 mm package used by this variant.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-25NU153.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 154 MHz |
| Frequency Stability | 25 ppm |