The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, using DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports operating temperatures from -40°C to 105°C and provides programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL output signaling. The part includes an Output Enable function in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4B2-25NC100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |