The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and offers pull ranges up to ±3200 ppm, with a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C for extended industrial use. It integrates on-chip regulators to suppress power supply noise and supports LVDS signaling with a 3.0 V supply. The part includes an Output Enable function, available in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E9-30NE163.840000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 164 MHz |
| Frequency Stability | 35 ppm |