The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth, and operates across a temperature range from -40°C to 105°C. The device supports LVDS signaling, a 2.8 V supply voltage, and a pull range of ±200 ppm, with an output enable function available in its 5.0 x 3.2 mm package. It integrates on-chip regulators to eliminate the need for an external LDO and uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E3-28NE216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 50 ppm |