The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating temperature ranges extend from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration. It offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The output enable function is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The part operates with nominal supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NZ128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |