The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±80 ppm pull range, ±35 ppm frequency stability, 3.3 V supply voltage, LVDS signaling, and a 7.0 x 5.0 mm package with center pad. It supports industrial temperature range from -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technology for resilience against environmental disturbances.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NX80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |