The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typical) and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. Integrating on-chip regulators, it rejects power supply noise and resists airflow, thermal gradients, shock, and vibration. The SiT3372AI-2E2-33NC21
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NC216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |