SiTime Corporation Oscillators SIT3372AI-2E2-30NX51.200000

Description
51.2MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
51.2MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2E2-30NX51.200000-ND - DigiKey
Thief River Falls, MN, United States
51.2MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

51.2MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2E2-30NX51.200000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details