SiTime Corporation Oscillators SIT3372AI-2B9-30NY96.000000

Description
96MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
96MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B9-30NY96.000000-ND - DigiKey
Thief River Falls, MN, United States
96MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead

96MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B9-30NY96.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR - 032691-TLC555CPWR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details