The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and supports a wide temperature range from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling standards. The part operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes an output enable function in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-30NE160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 35 ppm |