The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS output signaling, operates from a 3.3 V supply, and offers a pull range of ±80 ppm. The device is available in a 3.2 x 2.5 mm package with industrial temperature range support from -40°C to 85°C. It achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency stability is specified as ±25 ppm, and the output enable function is not present. The package and performance characteristics align with the SiT3372 series specifications.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-33NG80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |