The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and frequency stability of ±25 ppm. It operates from -40°C to 105°C and is available in a 3.2 x 2.5 mm package with LVDS signaling and a 3.0 V supply. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-30NX80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |