The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring programmable frequencies and resistance to environmental stress. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating temperature ranges extend to -40°C to 105°C, and it integrates on-chip regulators to eliminate the need for an external LDO. The specific variant SiT3372AI-2B2-30NE75
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-30NE75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |