3.2 x 2.5 mm, ±3200 ppm pull range oscillator with 0.225 ps RMS jitter (typical), 2.8 V supply, and frequency of 200.000000 MHz. Output is LVDS signaling. Industrial temperature range of -40°C to 85°C. Designed for telecom, networking, and industrial applications requiring low jitter and high stability.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-28NC200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |