SiTime Corporation Oscillators SIT3372AI-2B2-25NZ90.000000

Description
90MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
90MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-2B2-25NZ90.000000-ND - DigiKey
Thief River Falls, MN, United States
90MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

90MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-2B2-25NZ90.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details